Schaffner EMC Inc. Power Line Filter, 3 Phase, 50A, 440Vac; Current Rating Schaffner FN351-50-33

Description
POWER LINE FILTER, 3 PHASE, 50A, 440VAC; Current Rating:50A; Voltage Rating:440VAC; Filter Type:3 Phase; Filter Terminals:Terminal Block; Inductance Min:800µH; Capacitance:4.4µF; Leakage Current Max:29.6mA; Product Range:FN351 RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3 PHASE, 50A, 440VAC; Current Rating:50A; Voltage Rating:440VAC; Filter Type:3 Phase; Filter Terminals:Terminal Block; Inductance Min:800µH; Capacitance:4.4µF; Leakage Current Max:29.6mA; Product Range:FN351 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3 Phase, 50A, 440Vac; Current Rating Schaffner - 38AC1130 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 50A, 440Vac; Current Rating Schaffner
38AC1130
Power Line Filter, 3 Phase, 50A, 440Vac; Current Rating Schaffner 38AC1130
POWER LINE FILTER, 3 PHASE, 50A, 440VAC; Current Rating:50A; Voltage Rating:440VAC; Filter Type:3 Phase; Filter Terminals:Terminal Block; Inductance Min:800µH; Capacitance:4.4µF; Leakage Current Max:29.6mA; Product Range:FN351 RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 50A, 440VAC; Current Rating:50A; Voltage Rating:440VAC; Filter Type:3 Phase; Filter Terminals:Terminal Block; Inductance Min:800µH; Capacitance:4.4µF; Leakage Current Max:29.6mA; Product Range:FN351 RoHS Compliant: Yes

Supplier's Site
Power Line Filter, 50A, 29.5Ma; Voltage Rating Schaffner - 85K8078 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 50A, 29.5Ma; Voltage Rating Schaffner
85K8078
Power Line Filter, 50A, 29.5Ma; Voltage Rating Schaffner 85K8078
POWER LINE FILTER, 50A, 29.5mA; Voltage Rating:440VAC; Current Rating:50A; Product Range:-; Capacitance:4.4µF; External Depth:150mm; External Width:200mm; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance:0.8mH RoHS Compliant: Yes

POWER LINE FILTER, 50A, 29.5mA; Voltage Rating:440VAC; Current Rating:50A; Product Range:-; Capacitance:4.4µF; External Depth:150mm; External Width:200mm; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance:0.8mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38AC1130
Product Name Power Line Filter, 3 Phase, 50A, 440Vac; Current Rating Schaffner
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers