Schaffner EMC Inc. Filter, 1A, Multi Stage, Chassis; Current Rating Schaffner FN2060-1-06

Description
FILTER, 1A, MULTI STAGE, CHASSIS; Current Rating:1A; Voltage Rating:250V; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:12mH; Capacitance:0.22µF; Leakage Current Max:734µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, 1A, MULTI STAGE, CHASSIS; Current Rating:1A; Voltage Rating:250V; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:12mH; Capacitance:0.22µF; Leakage Current Max:734µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 1A, Multi Stage, Chassis; Current Rating Schaffner - 97K0072 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 1A, Multi Stage, Chassis; Current Rating Schaffner
97K0072
Filter, 1A, Multi Stage, Chassis; Current Rating Schaffner 97K0072
FILTER, 1A, MULTI STAGE, CHASSIS; Current Rating:1A; Voltage Rating:250V; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:12mH; Capacitance:0.22µF; Leakage Current Max:734µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, 1A, MULTI STAGE, CHASSIS; Current Rating:1A; Voltage Rating:250V; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:12mH; Capacitance:0.22µF; Leakage Current Max:734µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K0072
Product Name Filter, 1A, Multi Stage, Chassis; Current Rating Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details