Schaffner EMC Inc. Pcb Power Line Filter, 6A, 373Ua; Voltage Rating Schaffner FN405-6-02

Description
PCB POWER LINE FILTER, 6A, 373UA; Voltage Rating:250VAC; Current Rating:6A; Product Range:-; Capacitance:15000pF; Filter Terminals:Through Hole; Filter Type:EMI, RFI; Inductance:0.8mH; Inductance Min:800µH; Leakage Current Max:200µA RoHS Compliant: Yes
Datasheet
Description
PCB POWER LINE FILTER, 6A, 373UA; Voltage Rating:250VAC; Current Rating:6A; Product Range:-; Capacitance:15000pF; Filter Terminals:Through Hole; Filter Type:EMI, RFI; Inductance:0.8mH; Inductance Min:800µH; Leakage Current Max:200µA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Power Line Filter, 6A, 373Ua; Voltage Rating Schaffner - 85K8090 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Power Line Filter, 6A, 373Ua; Voltage Rating Schaffner
85K8090
Pcb Power Line Filter, 6A, 373Ua; Voltage Rating Schaffner 85K8090
PCB POWER LINE FILTER, 6A, 373UA; Voltage Rating:250VAC; Current Rating:6A; Product Range:-; Capacitance:15000pF; Filter Terminals:Through Hole; Filter Type:EMI, RFI; Inductance:0.8mH; Inductance Min:800µH; Leakage Current Max:200µA RoHS Compliant: Yes

PCB POWER LINE FILTER, 6A, 373UA; Voltage Rating:250VAC; Current Rating:6A; Product Range:-; Capacitance:15000pF; Filter Terminals:Through Hole; Filter Type:EMI, RFI; Inductance:0.8mH; Inductance Min:800µH; Leakage Current Max:200µA RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, 6A, Pcb Mount; Capacitance Schaffner - 97K0004 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 6A, Pcb Mount; Capacitance Schaffner
97K0004
Filter, 6A, Pcb Mount; Capacitance Schaffner 97K0004
FILTER, 6A, PCB MOUNT; Capacitance:15000pF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:Through Hole; Inductance Min:800µH; Leakage Current Max:200µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

FILTER, 6A, PCB MOUNT; Capacitance:15000pF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:Through Hole; Inductance Min:800µH; Leakage Current Max:200µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 85K8090 97K0004
Product Name Pcb Power Line Filter, 6A, 373Ua; Voltage Rating Schaffner Filter, 6A, Pcb Mount; Capacitance Schaffner
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details