Schaffner EMC Inc. Filter, Medical, 16A, Chassis Mount; Current Rating Schaffner FN2030B-16-06

Description
FILTER, MEDICAL, 16A, CHASSIS MOUNT; Current Rating:16A; Voltage Rating:250V; Filter Type:Medical; Filter Terminals:Quick Connect; Inductance Min:4mH; Capacitance:1µF; Leakage Current Max:2000pA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, MEDICAL, 16A, CHASSIS MOUNT; Current Rating:16A; Voltage Rating:250V; Filter Type:Medical; Filter Terminals:Quick Connect; Inductance Min:4mH; Capacitance:1µF; Leakage Current Max:2000pA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Medical, 16A, Chassis Mount; Current Rating Schaffner - 24M2177 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Medical, 16A, Chassis Mount; Current Rating Schaffner
24M2177
Filter, Medical, 16A, Chassis Mount; Current Rating Schaffner 24M2177
FILTER, MEDICAL, 16A, CHASSIS MOUNT; Current Rating:16A; Voltage Rating:250V; Filter Type:Medical; Filter Terminals:Quick Connect; Inductance Min:4mH; Capacitance:1µF; Leakage Current Max:2000pA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, MEDICAL, 16A, CHASSIS MOUNT; Current Rating:16A; Voltage Rating:250V; Filter Type:Medical; Filter Terminals:Quick Connect; Inductance Min:4mH; Capacitance:1µF; Leakage Current Max:2000pA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24M2177
Product Name Filter, Medical, 16A, Chassis Mount; Current Rating Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C113T250DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers