Schaffner EMC Inc. Filter, 10A, Compact; Capacitance Schaffner FN9226-10-06

Description
FILTER, 10A, COMPACT; Capacitance:47000pF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:270µH; Leakage Current Max:190µA; Product Range:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes
Datasheet
Description
FILTER, 10A, COMPACT; Capacitance:47000pF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:270µH; Leakage Current Max:190µA; Product Range:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 10A, Compact; Capacitance Schaffner - 24M2218 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 10A, Compact; Capacitance Schaffner
24M2218
Filter, 10A, Compact; Capacitance Schaffner 24M2218
FILTER, 10A, COMPACT; Capacitance:47000pF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:270µH; Leakage Current Max:190µA; Product Range:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

FILTER, 10A, COMPACT; Capacitance:47000pF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:270µH; Leakage Current Max:190µA; Product Range:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24M2218
Product Name Filter, 10A, Compact; Capacitance Schaffner
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitor - 101292U075AC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers