UL489 miniature circuit breaker BK63HU 1P C50A 10kA 120/240VAC UL489 - 0626040663 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, C trip curve, and operates with 120/240 V AC operating voltages with a 50 A current rating. The BK63HU 1P C50A 10kA 120/240VAC UL489 - 0626040663 also provides an impressive short circuit current rating of 10 kA. Thermal magnetic circuit breaker BK63HU 1P C50A 10kA 120/240VAC UL489 - 0626040663 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.
Miniature Circuit Breaker UL489,
| Automation24, Inc. | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 0626040663 | |
| Product Name | Miniature circuit breaker LS ELECTRIC BK63HU 1P C50A 10kA 120-240VAC UL489 - 0626040663 | LSEA Miniature |
| Rated AC Voltage | 120 to 240 volts | |
| Rated Current | 50 amps | |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 1 | |
| Features | Miniature Circuit Breaker |