Circuit Breaker Thermal 200mA 690V AC DC Rotary DIN Rail
The SIRIUS circuit breaker 3RV2011-0BA10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 0.06 kW at AC-3/400 V. Due to a short-circuit protection of 2.6 A and an adjustable overload protection of 0.14-0.2 A, the circuit breaker 3RV2011-0BA10 is ideally suited for the protection of motors.
| DigiKey | Automation24, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 3473-3RV20110BA10-ND | |
| Product Name | Circuit Breakers | Circuit breaker Siemens SIRIUS 3RV20110BA10 |
| Rated Current | 0.2000 amps | |
| Trip System Type | Thermal | Electronic |
| Features | Trip Indicator | Motor Circuit Protection |
| Mounting Style | Din Rail Mounted | Bolt-on |
| Manual Actuator Type | Other; (Rotary) |