Miniature Circuit Breaker UL489,
UL489 miniature circuit breaker BK63HU 1P B6A 10kA 277VAC UL489 - 0626042563 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, B trip curve, and operates with 277 V AC operating voltages with a 6 A current rating. The BK63HU 1P B6A 10kA 277VAC UL489 - 0626042563 also provides an impressive short circuit current rating of 10 kA. Thermal magnetic circuit breaker BK63HU 1P B6A 10kA 277VAC UL489 - 0626042563 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.
| Galco Industrial Electronics | Automation24, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 0626042563 | |
| Product Name | LSEA Miniature | Miniature circuit breaker LS ELECTRIC BK63HU 1P B6A 10kA 277VAC UL489 - 0626042563 |
| Rated AC Voltage | 277 volts | |
| Rated Current | 6 amps | |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 1 | |
| Features | Miniature Circuit Breaker |