Siemens AG Circuit Breakers 3RV20110KA10

Description
Circuit Breaker Thermal 1.25A 690V AC DC Rotary DIN Rail
Request a Quote Datasheet
Description
Circuit Breaker Thermal 1.25A 690V AC DC Rotary DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 3473-3RV20110KA10-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
3473-3RV20110KA10-ND
Circuit Breakers 3473-3RV20110KA10-ND
Circuit Breaker Thermal 1.25A 690V AC DC Rotary DIN Rail

Circuit Breaker Thermal 1.25A 690V AC DC Rotary DIN Rail

Buy Now Datasheet
Thermal Mag Ckt Breaker, 3P, 1.25A, 690V Rohs Compliant Siemens - 89AH1794 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 1.25A, 690V Rohs Compliant Siemens
89AH1794
Thermal Mag Ckt Breaker, 3P, 1.25A, 690V Rohs Compliant Siemens 89AH1794
THERMAL MAG CKT BREAKER, 3P, 1.25A, 690V ROHS COMPLIANT: YES

THERMAL MAG CKT BREAKER, 3P, 1.25A, 690V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Circuit breaker Siemens SIRIUS 3RV20110KA10 -  - Automation24, Inc.
King of Prussia, PA, United States
Circuit breaker Siemens SIRIUS 3RV20110KA10
Circuit breaker Siemens SIRIUS 3RV20110KA10
The SIRIUS circuit breaker 3RV20110KA10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 0.37 kW at AC-3/400 V. Due to a short-circuit protection of 16.0 A and an adjustable overload protection of 0.9-1.25 A, the circuit breaker 3RV20110KA10 is ideally suited for the protection of motors.

The SIRIUS circuit breaker 3RV20110KA10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 0.37 kW at AC-3/400 V. Due to a short-circuit protection of 16.0 A and an adjustable overload protection of 0.9-1.25 A, the circuit breaker 3RV20110KA10 is ideally suited for the protection of motors.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3473-3RV20110KA10-ND 89AH1794
Product Name Circuit Breakers Thermal Mag Ckt Breaker, 3P, 1.25A, 690V Rohs Compliant Siemens Circuit breaker Siemens SIRIUS 3RV20110KA10
Rated Current 1.25 amps
Trip System Type Thermal Thermal Magnetic Electronic
Features Trip Indicator Motor Circuit Protection
Mounting Style Din Rail Mounted Bolt-on
Manual Actuator Type Other; (Rotary)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910030 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 4 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Automotive Circuit Breakers  VF-GCC -  - VICFUSE
Specs
Rated DC Voltage 42 volts
View Details