LS ELECTRIC America Inc. LSEA Miniature 626050163

Description
Miniature Circuit Breaker UL489,
Datasheet
Description
Miniature Circuit Breaker UL489,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LSEA Miniature - 0626050163 - Galco Industrial Electronics
Madison Heights, MI, United States
LSEA Miniature
0626050163
LSEA Miniature 0626050163
Miniature Circuit Breaker UL489,

Miniature Circuit Breaker UL489,

Supplier's Site
Miniature circuit breaker LS ELECTRIC BK63HU 1P B8A 10kA 277VAC UL489 - 0626050163 -  - Automation24, Inc.
King of Prussia, PA, United States
Miniature circuit breaker LS ELECTRIC BK63HU 1P B8A 10kA 277VAC UL489 - 0626050163
Miniature circuit breaker LS ELECTRIC BK63HU 1P B8A 10kA 277VAC UL489 - 0626050163
UL489 miniature circuit breaker BK63HU 1P B8A 10kA 277VAC UL489 - 0626050163 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, B trip curve, and operates with 277 V AC operating voltages with a 8 A current rating. The BK63HU 1P B8A 10kA 277VAC UL489 - 0626050163 also provides an impressive short circuit current rating of 10 kA. Thermal magnetic circuit breaker BK63HU 1P B8A 10kA 277VAC UL489 - 0626050163 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.

UL489 miniature circuit breaker BK63HU 1P B8A 10kA 277VAC UL489 - 0626050163 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, B trip curve, and operates with 277 V AC operating voltages with a 8 A current rating. The BK63HU 1P B8A 10kA 277VAC UL489 - 0626050163 also provides an impressive short circuit current rating of 10 kA. Thermal magnetic circuit breaker BK63HU 1P B8A 10kA 277VAC UL489 - 0626050163 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Automation24, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 0626050163
Product Name LSEA Miniature Miniature circuit breaker LS ELECTRIC BK63HU 1P B8A 10kA 277VAC UL489 - 0626050163
Rated AC Voltage 277 volts
Rated Current 8 amps
Trip System Type Thermal Magnetic
Number of Poles 1
Features Miniature Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-1668 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers