LS ELECTRIC America Inc. Miniature circuit breaker LS ELECTRIC BK63HU 2P B30A 10kA 240VAC UL489 - 0627055263 627055263

Description
UL489 miniature circuit breaker BK63HU 2P B30A 10kA 240VAC UL489 - 0627055263 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, B trip curve, and operates with 240 V AC operating voltages with a 30 A current rating. The BK63HU 2P B30A 10kA 240VAC UL489 - 0627055263 also provides an impressive short circuit current rating of 10 kA. Thermal magnetic circuit breaker BK63HU 2P B30A 10kA 240VAC UL489 - 0627055263 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.
Datasheet
Description
UL489 miniature circuit breaker BK63HU 2P B30A 10kA 240VAC UL489 - 0627055263 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, B trip curve, and operates with 240 V AC operating voltages with a 30 A current rating. The BK63HU 2P B30A 10kA 240VAC UL489 - 0627055263 also provides an impressive short circuit current rating of 10 kA. Thermal magnetic circuit breaker BK63HU 2P B30A 10kA 240VAC UL489 - 0627055263 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature circuit breaker LS ELECTRIC BK63HU 2P B30A 10kA 240VAC UL489 - 0627055263 -  - Automation24, Inc.
King of Prussia, PA, United States
Miniature circuit breaker LS ELECTRIC BK63HU 2P B30A 10kA 240VAC UL489 - 0627055263
Miniature circuit breaker LS ELECTRIC BK63HU 2P B30A 10kA 240VAC UL489 - 0627055263
UL489 miniature circuit breaker BK63HU 2P B30A 10kA 240VAC UL489 - 0627055263 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, B trip curve, and operates with 240 V AC operating voltages with a 30 A current rating. The BK63HU 2P B30A 10kA 240VAC UL489 - 0627055263 also provides an impressive short circuit current rating of 10 kA. Thermal magnetic circuit breaker BK63HU 2P B30A 10kA 240VAC UL489 - 0627055263 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.

UL489 miniature circuit breaker BK63HU 2P B30A 10kA 240VAC UL489 - 0627055263 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, B trip curve, and operates with 240 V AC operating voltages with a 30 A current rating. The BK63HU 2P B30A 10kA 240VAC UL489 - 0627055263 also provides an impressive short circuit current rating of 10 kA. Thermal magnetic circuit breaker BK63HU 2P B30A 10kA 240VAC UL489 - 0627055263 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Circuit Breakers
Product Name Miniature circuit breaker LS ELECTRIC BK63HU 2P B30A 10kA 240VAC UL489 - 0627055263
Rated AC Voltage 240 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Features Miniature Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Electronic circuit breaker - 787-3861/600-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU63L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers