Miniature Circuit Breaker UL489,
UL489 miniature circuit breaker BK63HU 3P C10A 10kA 480Y/277VAC UL489 - 0628039863 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, C trip curve, and operates with 480Y/277 V AC operating voltages with a 10 A current rating. The BK63HU 3P C10A 10kA 480Y/277VAC UL489 - 0628039863 also provides an impressive short circuit current rating of 10 kA. Thermal magnetic circuit breaker BK63HU 3P C10A 10kA 480Y/277VAC UL489 - 0628039863 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.
| Galco Industrial Electronics | Automation24, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 0628039863 | |
| Product Name | LSEA Miniature | Miniature circuit breaker LS ELECTRIC BK63HU 3P C10A 10kA 480Y-277VAC UL489 - 0628039863 |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 10 amps | |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 3 | |
| Features | Miniature Circuit Breaker |