Siemens AG Circuit Breakers 3RV20111AA10

Description
Circuit Breaker Thermal 1.6A 690V AC DC Rotary DIN Rail
Request a Quote Datasheet
Description
Circuit Breaker Thermal 1.6A 690V AC DC Rotary DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 3473-3RV20111AA10-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
3473-3RV20111AA10-ND
Circuit Breakers 3473-3RV20111AA10-ND
Circuit Breaker Thermal 1.6A 690V AC DC Rotary DIN Rail

Circuit Breaker Thermal 1.6A 690V AC DC Rotary DIN Rail

Buy Now Datasheet
Thermal Mag Ckt Breaker, 3P, 1.6A, 690V Rohs Compliant Siemens - 89AH1796 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 1.6A, 690V Rohs Compliant Siemens
89AH1796
Thermal Mag Ckt Breaker, 3P, 1.6A, 690V Rohs Compliant Siemens 89AH1796
THERMAL MAG CKT BREAKER, 3P, 1.6A, 690V ROHS COMPLIANT: YES

THERMAL MAG CKT BREAKER, 3P, 1.6A, 690V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Circuit breaker Siemens SIRIUS 3RV20111AA10 -  - Automation24, Inc.
King of Prussia, PA, United States
Circuit breaker Siemens SIRIUS 3RV20111AA10
Circuit breaker Siemens SIRIUS 3RV20111AA10
The SIRIUS circuit breaker 3RV2011-1AA10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 0.55 kW at AC-3/400 V. Due to a short-circuit protection of 21 A and an adjustable overload protection of 1.1-1.6 A, the circuit breaker 3RV2011-1AA10 is ideally suited for the protection of motors.

The SIRIUS circuit breaker 3RV2011-1AA10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 0.55 kW at AC-3/400 V. Due to a short-circuit protection of 21 A and an adjustable overload protection of 1.1-1.6 A, the circuit breaker 3RV2011-1AA10 is ideally suited for the protection of motors.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3473-3RV20111AA10-ND 89AH1796
Product Name Circuit Breakers Thermal Mag Ckt Breaker, 3P, 1.6A, 690V Rohs Compliant Siemens Circuit breaker Siemens SIRIUS 3RV20111AA10
Rated Current 1.6 amps
Trip System Type Thermal Thermal Magnetic Electronic
Features Trip Indicator Motor Circuit Protection
Mounting Style Din Rail Mounted Bolt-on
Manual Actuator Type Other; (Rotary)
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 30A - QLB-303-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 30 amps
Trip System Type Thermal
View Details
2 suppliers
140G 125A Frame Molded Case Ckt-Bkr - 140G-G6C3-C15 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details
2 suppliers
Circuit Breakers - 1920-09167911-ND - DigiKey
Specs
Rated Current 100 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details
Motor Protection - 1221346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details