LS ELECTRIC America Inc. Miniature circuit breaker LS ELECTRIC BK63H 1P B15A 6kA 277VAC UL1077 - 0626052363 626052363

Description
UL1077 miniature circuit breaker BK63H 1P B15A 6kA 277VAC UL1077 - 0626052363 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, B trip curve, and operates with 277 V AC operating voltages with a 15 A current rating. The BK63H 1P B15A 6kA 277VAC UL1077 - 0626052363 also provides an impressive short circuit current rating of 6 kA. Thermal magnetic circuit breaker BK63H 1P BK63H 1P B15A 6kA 277VAC UL1077 - 0626052363 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.
Datasheet
Description
UL1077 miniature circuit breaker BK63H 1P B15A 6kA 277VAC UL1077 - 0626052363 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, B trip curve, and operates with 277 V AC operating voltages with a 15 A current rating. The BK63H 1P B15A 6kA 277VAC UL1077 - 0626052363 also provides an impressive short circuit current rating of 6 kA. Thermal magnetic circuit breaker BK63H 1P BK63H 1P B15A 6kA 277VAC UL1077 - 0626052363 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature circuit breaker LS ELECTRIC BK63H 1P B15A 6kA 277VAC UL1077 - 0626052363 -  - Automation24, Inc.
King of Prussia, PA, United States
Miniature circuit breaker LS ELECTRIC BK63H 1P B15A 6kA 277VAC UL1077 - 0626052363
Miniature circuit breaker LS ELECTRIC BK63H 1P B15A 6kA 277VAC UL1077 - 0626052363
UL1077 miniature circuit breaker BK63H 1P B15A 6kA 277VAC UL1077 - 0626052363 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, B trip curve, and operates with 277 V AC operating voltages with a 15 A current rating. The BK63H 1P B15A 6kA 277VAC UL1077 - 0626052363 also provides an impressive short circuit current rating of 6 kA. Thermal magnetic circuit breaker BK63H 1P BK63H 1P B15A 6kA 277VAC UL1077 - 0626052363 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.

UL1077 miniature circuit breaker BK63H 1P B15A 6kA 277VAC UL1077 - 0626052363 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, B trip curve, and operates with 277 V AC operating voltages with a 15 A current rating. The BK63H 1P B15A 6kA 277VAC UL1077 - 0626052363 also provides an impressive short circuit current rating of 6 kA. Thermal magnetic circuit breaker BK63H 1P BK63H 1P B15A 6kA 277VAC UL1077 - 0626052363 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Circuit Breakers
Product Name Miniature circuit breaker LS ELECTRIC BK63H 1P B15A 6kA 277VAC UL1077 - 0626052363
Rated AC Voltage 277 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
Number of Poles 1
Features Miniature Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 5-1393249-0 - TE Connectivity
Specs
Rated Current 7 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910062 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 2946-787-3861/000-1000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU16L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers