LS ELECTRIC America Inc. Miniature circuit breaker LS ELECTRIC BK63H 2P C10A 6kA 480Y-277VAC UL1077 - 0627042363 627042363

Description
UL1077 miniature circuit breaker BK63H 2P C10A 6kA 480Y/277VAC UL1077 - 0627042363 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, C trip curve, and operates with 480Y/277 V AC operating voltages with a 10 A current rating. The BK63H 2P C10A 6kA 480Y/277VAC UL1077 - 0627042363 also provides an impressive short circuit current rating of 6 kA. Thermal magnetic circuit breaker BK63H 2P C10A 6kA 480Y/277VAC UL1077 - 0627042363 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.
Datasheet
Description
UL1077 miniature circuit breaker BK63H 2P C10A 6kA 480Y/277VAC UL1077 - 0627042363 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, C trip curve, and operates with 480Y/277 V AC operating voltages with a 10 A current rating. The BK63H 2P C10A 6kA 480Y/277VAC UL1077 - 0627042363 also provides an impressive short circuit current rating of 6 kA. Thermal magnetic circuit breaker BK63H 2P C10A 6kA 480Y/277VAC UL1077 - 0627042363 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature circuit breaker LS ELECTRIC BK63H 2P C10A 6kA 480Y-277VAC UL1077 - 0627042363 -  - Automation24, Inc.
King of Prussia, PA, United States
Miniature circuit breaker LS ELECTRIC BK63H 2P C10A 6kA 480Y-277VAC UL1077 - 0627042363
Miniature circuit breaker LS ELECTRIC BK63H 2P C10A 6kA 480Y-277VAC UL1077 - 0627042363
UL1077 miniature circuit breaker BK63H 2P C10A 6kA 480Y/277VAC UL1077 - 0627042363 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, C trip curve, and operates with 480Y/277 V AC operating voltages with a 10 A current rating. The BK63H 2P C10A 6kA 480Y/277VAC UL1077 - 0627042363 also provides an impressive short circuit current rating of 6 kA. Thermal magnetic circuit breaker BK63H 2P C10A 6kA 480Y/277VAC UL1077 - 0627042363 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.

UL1077 miniature circuit breaker BK63H 2P C10A 6kA 480Y/277VAC UL1077 - 0627042363 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, C trip curve, and operates with 480Y/277 V AC operating voltages with a 10 A current rating. The BK63H 2P C10A 6kA 480Y/277VAC UL1077 - 0627042363 also provides an impressive short circuit current rating of 6 kA. Thermal magnetic circuit breaker BK63H 2P C10A 6kA 480Y/277VAC UL1077 - 0627042363 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Circuit Breakers
Product Name Miniature circuit breaker LS ELECTRIC BK63H 2P C10A 6kA 480Y-277VAC UL1077 - 0627042363
Rated AC Voltage 277 to 480 volts
Rated Current 10 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Features Miniature Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 9-1393254-7 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Electronic circuit breaker - 787-1668/006-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D1.6DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 1.6 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers