LS ELECTRIC America Inc. Miniature circuit breaker LS ELECTRIC BK63HU 1P C63A 10kA 120-240VAC UL489 - 0626040763 626040763

Description
UL489 miniature circuit breaker BK63HU 1P C63A 10kA 120/240VAC UL489 - 0626040763 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, C trip curve, and operates with 120/240 V AC operating voltages with a 63 A current rating. The BK63HU 1P C63A 10kA 120/240VAC UL489 - 0626040763 also provides an impressive short circuit current rating of 10 kA. Thermal magnetic circuit breaker BK63HU 1P C50A 10kA 120/240VAC UL489 - 0626040663 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.
Datasheet
Description
UL489 miniature circuit breaker BK63HU 1P C63A 10kA 120/240VAC UL489 - 0626040763 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, C trip curve, and operates with 120/240 V AC operating voltages with a 63 A current rating. The BK63HU 1P C63A 10kA 120/240VAC UL489 - 0626040763 also provides an impressive short circuit current rating of 10 kA. Thermal magnetic circuit breaker BK63HU 1P C50A 10kA 120/240VAC UL489 - 0626040663 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature circuit breaker LS ELECTRIC BK63HU 1P C63A 10kA 120-240VAC UL489 - 0626040763 -  - Automation24, Inc.
King of Prussia, PA, United States
Miniature circuit breaker LS ELECTRIC BK63HU 1P C63A 10kA 120-240VAC UL489 - 0626040763
Miniature circuit breaker LS ELECTRIC BK63HU 1P C63A 10kA 120-240VAC UL489 - 0626040763
UL489 miniature circuit breaker BK63HU 1P C63A 10kA 120/240VAC UL489 - 0626040763 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, C trip curve, and operates with 120/240 V AC operating voltages with a 63 A current rating. The BK63HU 1P C63A 10kA 120/240VAC UL489 - 0626040763 also provides an impressive short circuit current rating of 10 kA. Thermal magnetic circuit breaker BK63HU 1P C50A 10kA 120/240VAC UL489 - 0626040663 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.

UL489 miniature circuit breaker BK63HU 1P C63A 10kA 120/240VAC UL489 - 0626040763 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, C trip curve, and operates with 120/240 V AC operating voltages with a 63 A current rating. The BK63HU 1P C63A 10kA 120/240VAC UL489 - 0626040763 also provides an impressive short circuit current rating of 10 kA. Thermal magnetic circuit breaker BK63HU 1P C50A 10kA 120/240VAC UL489 - 0626040663 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Circuit Breakers
Product Name Miniature circuit breaker LS ELECTRIC BK63HU 1P C63A 10kA 120-240VAC UL489 - 0626040763
Rated AC Voltage 120 to 240 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
Number of Poles 1
Features Miniature Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1-1393249-6 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
4 suppliers
Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-2-1-61-3-5-10-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
View Details
Thermal Breakers - 8688778 - RS Components, Ltd.
Specs
Trip System Type Thermal; Thermal
Number of Poles 1
Text for Mounting Panel mount
View Details
2 suppliers