UL1077 miniature circuit breaker BK63H 1P C16A 6kA 277VAC UL1077 - 0626036263 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, C trip curve, and operates with 277 V AC operating voltages with a 16 A current rating. The BK63H 1P C16A 6kA 277VAC UL1077 - 0626036263 also provides an impressive short circuit current rating of 6 kA. Thermal magnetic circuit breaker BK63H 1P C16A 6kA 277VAC UL1077 - 0626036263 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.
| Automation24, Inc. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Name | Miniature circuit breaker LS ELECTRIC BK63H 1P C16A 6kA 277VAC UL1077 - 0626036263 |
| Rated AC Voltage | 277 volts |
| Rated Current | 16 amps |
| Trip System Type | Thermal Magnetic |
| Number of Poles | 1 |
| Features | Miniature Circuit Breaker |