LS ELECTRIC America Inc. Miniature circuit breaker LS ELECTRIC BK63H 2P B10A 6kA 480Y-277VAC UL1077 - 0627041063 627041063

Description
UL1077 miniature circuit breaker BK63H 2P B10A 6kA 480Y/277VAC UL1077 - 0627041063 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, B trip curve, and operates with 480Y/277 V AC operating voltages with a 10 A current rating. The BK63H 2P B10A 6kA 480Y/277VAC UL1077 - 0627041063 also provides an impressive short circuit current rating of 6 kA. Thermal magnetic circuit breaker BK63H 2P B10A 6kA 480Y/277VAC UL1077 - 0627041063 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.
Datasheet
Description
UL1077 miniature circuit breaker BK63H 2P B10A 6kA 480Y/277VAC UL1077 - 0627041063 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, B trip curve, and operates with 480Y/277 V AC operating voltages with a 10 A current rating. The BK63H 2P B10A 6kA 480Y/277VAC UL1077 - 0627041063 also provides an impressive short circuit current rating of 6 kA. Thermal magnetic circuit breaker BK63H 2P B10A 6kA 480Y/277VAC UL1077 - 0627041063 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature circuit breaker LS ELECTRIC BK63H 2P B10A 6kA 480Y-277VAC UL1077 - 0627041063 -  - Automation24, Inc.
King of Prussia, PA, United States
Miniature circuit breaker LS ELECTRIC BK63H 2P B10A 6kA 480Y-277VAC UL1077 - 0627041063
Miniature circuit breaker LS ELECTRIC BK63H 2P B10A 6kA 480Y-277VAC UL1077 - 0627041063
UL1077 miniature circuit breaker BK63H 2P B10A 6kA 480Y/277VAC UL1077 - 0627041063 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, B trip curve, and operates with 480Y/277 V AC operating voltages with a 10 A current rating. The BK63H 2P B10A 6kA 480Y/277VAC UL1077 - 0627041063 also provides an impressive short circuit current rating of 6 kA. Thermal magnetic circuit breaker BK63H 2P B10A 6kA 480Y/277VAC UL1077 - 0627041063 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.

UL1077 miniature circuit breaker BK63H 2P B10A 6kA 480Y/277VAC UL1077 - 0627041063 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, B trip curve, and operates with 480Y/277 V AC operating voltages with a 10 A current rating. The BK63H 2P B10A 6kA 480Y/277VAC UL1077 - 0627041063 also provides an impressive short circuit current rating of 6 kA. Thermal magnetic circuit breaker BK63H 2P B10A 6kA 480Y/277VAC UL1077 - 0627041063 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Circuit Breakers
Product Name Miniature circuit breaker LS ELECTRIC BK63H 2P B10A 6kA 480Y-277VAC UL1077 - 0627041063
Rated AC Voltage 277 to 480 volts
Rated Current 10 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Features Miniature Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A G Frame Molded Case Ckt-BKR - 140G-G6C3-C30-MT - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - A-0702B -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 volts
Rated Current 1 to 20 amps
View Details