UL489 miniature circuit breaker BK63HU 1P B10A 10kA 277VAC UL489 - 0626042663 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, B trip curve, and operates with 277 V AC operating voltages with a 10 A current rating. The BK63HU 1P B10A 10kA 277VAC UL489 - 0626042663 also provides an impressive short circuit current rating of 10 kA. Thermal magnetic circuit breaker BK63HU 1P B10A 10kA 277VAC UL489 - 0626042663 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.
| Automation24, Inc. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Name | Miniature circuit breaker LS ELECTRIC BK63HU 1P B10A 10kA 277VAC UL489 - 0626042663 |
| Rated AC Voltage | 277 volts |
| Rated Current | 10 amps |
| Trip System Type | Thermal Magnetic |
| Number of Poles | 1 |
| Features | Miniature Circuit Breaker |