UL489 miniature circuit breaker BK63HU 2P C6A 10kA 480Y/277VAC UL489 - 0627049663 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, C trip curve, and operates with 480Y/277 V AC operating voltages with a 6 A current rating. The BK63HU 2P C6A 10kA 480Y/277VAC UL489 - 0627049663 also provides an impressive short circuit current rating of 10 kA. Thermal magnetic circuit breaker BK63HU 2P C6A 10kA 480Y/277VAC UL489 - 0627049663 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.
Miniature Circuit Breaker UL489,
| Automation24, Inc. | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 0627049663 | |
| Product Name | Miniature circuit breaker LS ELECTRIC BK63HU 2P C6A 10kA 480Y-277VAC UL489 - 0627049663 | LSEA Miniature |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 6 amps | |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Miniature Circuit Breaker |