UL489 miniature circuit breaker BK63HU 3P B50A 10kA 240VAC UL489 - 0628035663 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, B trip curve, and operates with 240 V AC operating voltages with a 50 A current rating. The BK63HU 3P B50A 10kA 240VAC UL489 - 0628035663 also provides an impressive short circuit current rating of 10 kA. Thermal magnetic circuit breaker BK63HU 3P B50A 10kA 240VAC UL489 - 0628035663 is sure to provide years of reliable circuit protection with an excellent electrical durability rating.
| Automation24, Inc. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Name | Miniature circuit breaker LS ELECTRIC BK63HU 3P B50A 10kA 240VAC UL489 - 0628035663 |
| Rated AC Voltage | 240 volts |
| Rated Current | 50 amps |
| Trip System Type | Thermal Magnetic |
| Number of Poles | 3 |
| Features | Miniature Circuit Breaker |