Manufacturer: Sharp Microelectronics
Win Source Part Number: 1090482-PT480F
Packaging: Tube/Rail
Orientation: Side View
Mounting: Through Hole
Viewing Angle: 70°
Wavelength: 860nm
Current - Dark (Id) (Max): 100μA
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Dimension: Radial
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 35V
Maximum Power Dissipation: 75mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
SENSOR PHOTO 860NM SIDE VIEW RAD
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1090482-PT480F | 733-PT480F |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - PT480F | SENSOR PHOTO 860NM SIDE VIEW RAD |
| Operating Temperature | -13 to 185 F (-25 to 85 C) |