OMRON Automation and Safety EE-SX1042 Photomicrosensor (Transmissive) EE-SX1042

Description
Slot/Terminal Type (Slot Width: 5 mm) Deep slot type (Light axis height: 12 mm) Terminal for PCB mounting
Request a Quote Datasheet
Description
Slot/Terminal Type (Slot Width: 5 mm) Deep slot type (Light axis height: 12 mm) Terminal for PCB mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE-SX1042 Photomicrosensor (Transmissive) - EE-SX1042 - Aratas America LLC
Hoffman Estates, IL, United States
EE-SX1042 Photomicrosensor (Transmissive)
EE-SX1042
EE-SX1042 Photomicrosensor (Transmissive) EE-SX1042
Slot/Terminal Type (Slot Width: 5 mm) Deep slot type (Light axis height: 12 mm) Terminal for PCB mounting

Slot/Terminal Type (Slot Width: 5 mm)

  • Deep slot type (Light axis height: 12 mm)
  • Terminal for PCB mounting
Supplier's Site Datasheet
PHOTO SENSORW/DEEP SLOT 12MM/ 5MM - EE-SX1042 - Heilind Electronics, Inc.
Wilmington, MA, United States
PHOTO SENSORW/DEEP SLOT 12MM/ 5MM
EE-SX1042
PHOTO SENSORW/DEEP SLOT 12MM/ 5MM EE-SX1042
PHOTO SENSORW/DEEP SLOT 12MM/ 5MM

PHOTO SENSORW/DEEP SLOT 12MM/ 5MM

Buy Now
Sensor, Transmissive; Thru Beam Retroreflective Sensing Mode; Photoelectric - 70176263 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Transmissive; Thru Beam Retroreflective Sensing Mode; Photoelectric
70176263
Sensor, Transmissive; Thru Beam Retroreflective Sensing Mode; Photoelectric 70176263
Photomicrosensor, 14 mm L x 14.5 mm H Dimension PCB mounting type High resolution with a 0.5 mm wide aperture Transmissive Types For Easy Installation Eliminates Most Problems with Alignment and Aiming; Emitter and Receiver are in a Fixed “U-Shaped” Housing Wide Range of Mounting Styles and Slot Widths Transistor Outputs Include Photo-IC and Photo-Transistor Pulse Modulated Light Source Models Resist Ambient Light Interference RoHS Compliant SX Series Compact, Lightweight Model With a Receiver and Amplifier Circuit Built Into a Single Chip Excellent Temperature Characteristics Assured by Receiver With a Temperature Compensation Circuit Directly Driving Electronic Circuitry With No Interface Wide Operating Voltage Range (4.5 to 16 VDC) Makes Smooth Connection Possible With a CMOS or TTI Dark-ON and Light-ON Models Available High-Resolution Sensing Assured By The Slits on The Emitter and Receiver Panels SJ Series High-Resolution Model With a 0.2 mm-Wide Sensing Aperture, High-Sensitivity Model With a 1 mm-Wide Sensing Aperture and Model With a Horizontal Sensing Aperture are Available RoHS Compliant SG Series Dust-Proof Model Solder Terminal Model (EE-SG3) PCB Terminal Model (EE-SG3-B) RoHS Compliant

Photomicrosensor, 14 mm L x 14.5 mm H Dimension

  • PCB mounting type
  • High resolution with a 0.5 mm wide aperture
    Transmissive Types For Easy Installation
  • Eliminates Most Problems with Alignment and Aiming; Emitter and Receiver are in a Fixed “U-Shaped” Housing
  • Wide Range of Mounting Styles and Slot Widths
  • Transistor Outputs Include Photo-IC and Photo-Transistor
  • Pulse Modulated Light Source Models Resist Ambient Light Interference
  • RoHS Compliant
    SX Series
  • Compact, Lightweight Model With a Receiver and Amplifier Circuit Built Into a Single Chip
  • Excellent Temperature Characteristics Assured by Receiver With a Temperature Compensation Circuit
  • Directly Driving Electronic Circuitry With No Interface
  • Wide Operating Voltage Range (4.5 to 16 VDC) Makes Smooth Connection Possible With a CMOS or TTI
  • Dark-ON and Light-ON Models Available
  • High-Resolution Sensing Assured By The Slits on The Emitter and Receiver Panels
    SJ Series
  • High-Resolution Model With a 0.2 mm-Wide Sensing Aperture, High-Sensitivity Model With a 1 mm-Wide Sensing Aperture and Model With a Horizontal Sensing Aperture are Available
  • RoHS Compliant
    SG Series
  • Dust-Proof Model
  • Solder Terminal Model (EE-SG3)
  • PCB Terminal Model (EE-SG3-B)
  • RoHS Compliant
Supplier's Site
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output - EE-SX1042 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
EE-SX1042
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output EE-SX1042
SENSOR OPT SLOT PHOTOTRAN PCB MT

SENSOR OPT SLOT PHOTOTRAN PCB MT

Supplier's Site
Sensor: photoelectric; through-beam (with slot); Slot width: 5mm - 4157-EE-SX1042 - Utmel Electronic Limited
Hong Kong, China
Sensor: photoelectric; through-beam (with slot); Slot width: 5mm
4157-EE-SX1042
Sensor: photoelectric; through-beam (with slot); Slot width: 5mm 4157-EE-SX1042
Sensor: photoelectric; through-beam (with slot); Slot width: 5mm

Sensor: photoelectric; through-beam (with slot); Slot width: 5mm

Supplier's Site

Technical Specifications

  Aratas America LLC Heilind Electronics, Inc. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Proximity Sensors Photoelectric Sensors
Product Number EE-SX1042 EE-SX1042 70176263 EE-SX1042 4157-EE-SX1042
Product Name EE-SX1042 Photomicrosensor (Transmissive) PHOTO SENSORW/DEEP SLOT 12MM/ 5MM Sensor, Transmissive; Thru Beam Retroreflective Sensing Mode; Photoelectric Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output Sensor: photoelectric; through-beam (with slot); Slot width: 5mm
Operation Distance 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data