Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PHOTOELECTRIC SENSORS
INFINEON TECHNOLOGIES AG
PVA3354NPBF -- IC RELAY PHOTOVO 300V 150MA 8DIP
Infineon Technologies AG
IC RELAY PHOTOVO 300V 150MA 8DIP
PVA3354NPBF
Description
IC RELAY PHOTOVO 300V 150MA 8DIP
Utmel Electronic Limited
Done
Description
IC RELAY PHOTOVO 300V 150MA 8DIP
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
IC RELAY PHOTOVO 300V 150MA 8DIP
376-PVA3354NPBF
IC RELAY PHOTOVO 300V 150MA 8DIP
376-PVA3354NPBF
IC RELAY PHOTOVO 300V 150MA 8DIP
IC RELAY PHOTOVO 300V 150MA 8DIP
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Photoelectric Sensors
Product Number
376-PVA3354NPBF
Product Name
IC RELAY PHOTOVO 300V 150MA 8DIP
Operating Temperature
185 F (85 C)
Unlock Full Specs
to access all available technical data
Similar Products
ifm efector inc.
Retro-reflective sensor
O6P400
Specs
Body Shape
Rectangular
Operating Temperature
-13 to 140 F (-25 to 60 C)
Optical Technology Type
Retroreflective
View Details
2
suppliers
SICK
Photoelectric Sensors
1050913
Specs
Body Shape
Rectangular; Other; Rectangular
Optical Technology Type
Retroreflective
Power Requirements
DC Powered
View Details
Festo Corporation
Retro-reflective sensor
SOEG-RSP-M12-PS-S-2L
Specs
Operating Temperature
-13 to 131 F (-25 to 55 C)
Electrical Output
Current; Switched / Alarm
Output Load
3-Wire PNP
View Details
2
suppliers
Fargo Controls, Inc.
18 mm Plastic AC Photoelectric Sensor
S4260
Specs
Body Shape
Threaded Barrel
Operation Distance
39.37 inch (1000 mm)
Operating Temperature
-4 to 122 F (-20 to 50 C)
View Details