Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 1084518-OP805SL
Packaging: Bulk
Orientation: Top View
Mounting: Through Hole
Wavelength: 890nm
Current - Dark (Id) (Max): 100nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -65°C to 125°C (TA)
Dimension: TO-206AA, TO-18-3 Metal Can
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
SENSOR PHOTO 890NM TOP TO206AA
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1084518-OP805SL | 861-OP805SL |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - OP805SL | SENSOR PHOTO 890NM TOP TO206AA |
| Operating Temperature | -85 to 257 F (-65 to 125 C) |