Vishay Intertechnology, Inc. RES 0.619 OHM 1W 1% WW AXIAL RWR81NR619FSRSL

Description
RES 0.619ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.619ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.619 OHM 1W 1% WW AXIAL - RWR81NR619FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.619 OHM 1W 1% WW AXIAL
RWR81NR619FSRSL
RES 0.619 OHM 1W 1% WW AXIAL RWR81NR619FSRSL
RES 0.619ohm 1W 1% WW AXIAL

RES 0.619ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR619FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR619FSRSL-ND
Through Hole Resistors RWR81NR619FSRSL-ND
619 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

619 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR619FSRSL RWR81NR619FSRSL-ND
Product Name RES 0.619 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6190 ohms 0.6190 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details