Vishay Precision Group Wirewound ResistorsSeries:RWR; Resistance:100ohm; Resistance Tolerance: 1%; Power Rating:1W; Opera... RWR81S1000FR

Description
Wirewound ResistorsSeries:RWR; Resistance:100ohm; Resistance Tolerance: 1%; Power Rating:1W; Opera...
Request a Quote
Description
Wirewound ResistorsSeries:RWR; Resistance:100ohm; Resistance Tolerance: 1%; Power Rating:1W; Opera...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorsSeries:RWR; Resistance:100ohm; Resistance Tolerance: 1%; Power Rating:1W; Opera... - RWR81S1000FR - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorsSeries:RWR; Resistance:100ohm; Resistance Tolerance: 1%; Power Rating:1W; Opera...
RWR81S1000FR
Wirewound ResistorsSeries:RWR; Resistance:100ohm; Resistance Tolerance: 1%; Power Rating:1W; Opera... RWR81S1000FR
Wirewound ResistorsSeries:RWR; Resistance:100ohm; Resistance Tolerance: 1%; Power Rating:1W; Opera...

Wirewound ResistorsSeries:RWR; Resistance:100ohm; Resistance Tolerance: 1%; Power Rating:1W; Opera...

Supplier's Site
Wirewound Resistor, 100 Ohm, 1W, 1%; Resistance Vishay - 93B4141 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 1W, 1%; Resistance Vishay
93B4141
Wirewound Resistor, 100 Ohm, 1W, 1%; Resistance Vishay 93B4141
WIREWOUND RESISTOR, 100 OHM, 1W, 1%; Resistance:100ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 100 OHM, 1W, 1%; Resistance:100ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RWR81S1000FR 93B4141
Product Name Wirewound ResistorsSeries:RWR; Resistance:100ohm; Resistance Tolerance: 1%; Power Rating:1W; Opera... Wirewound Resistor, 100 Ohm, 1W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details