Vishay Intertechnology, Inc. RES 0.619 OHM 1W 1% WW AXIAL RWR81NR619FRBSL

Description
RES 0.619ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.619ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.619 OHM 1W 1% WW AXIAL - RWR81NR619FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.619 OHM 1W 1% WW AXIAL
RWR81NR619FRBSL
RES 0.619 OHM 1W 1% WW AXIAL RWR81NR619FRBSL
RES 0.619ohm 1W 1% WW AXIAL

RES 0.619ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR619FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR619FRBSL-ND
Through Hole Resistors RWR81NR619FRBSL-ND
619 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

619 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR619FRBSL RWR81NR619FRBSL-ND
Product Name RES 0.619 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6190 ohms 0.6190 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
View Details
4 suppliers
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details