Vishay Intertechnology, Inc. RES 0.68 OHM 1W 1% WW AXIAL RWR81NR680FSS73

Description
RES 0.68ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.68ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.68 OHM 1W 1% WW AXIAL - RWR81NR680FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.68 OHM 1W 1% WW AXIAL
RWR81NR680FSS73
RES 0.68 OHM 1W 1% WW AXIAL RWR81NR680FSS73
RES 0.68ohm 1W 1% WW AXIAL

RES 0.68ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR680FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR680FSS73-ND
Through Hole Resistors RWR81NR680FSS73-ND
680 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

680 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR680FSS73 RWR81NR680FSS73-ND
Product Name RES 0.68 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6800 ohms 0.6800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers