Vishay Precision Group Wirewound ResistorsSeries:RWR; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:1W; Operat... RWR81S10R0FS

Description
Wirewound ResistorsSeries:RWR; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:1W; Operat...
Request a Quote
Description
Wirewound ResistorsSeries:RWR; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:1W; Operat...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorsSeries:RWR; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:1W; Operat... - RWR81S10R0FS - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorsSeries:RWR; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:1W; Operat...
RWR81S10R0FS
Wirewound ResistorsSeries:RWR; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:1W; Operat... RWR81S10R0FS
Wirewound ResistorsSeries:RWR; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:1W; Operat...

Wirewound ResistorsSeries:RWR; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:1W; Operat...

Supplier's Site
Wirewound Resistor, 10 Ohm, 1W, 1%; Resistance Vishay - 63C8384 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 1W, 1%; Resistance Vishay
63C8384
Wirewound Resistor, 10 Ohm, 1W, 1%; Resistance Vishay 63C8384
WIREWOUND RESISTOR, 10 OHM, 1W, 1%; Resistance:10ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 10 OHM, 1W, 1%; Resistance:10ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RWR81S10R0FS 63C8384
Product Name Wirewound ResistorsSeries:RWR; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:1W; Operat... Wirewound Resistor, 10 Ohm, 1W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers