Vishay Intertechnology, Inc. RES 0.68 OHM 1W 0.1% WW AXIAL RWR81NR680BMB12

Description
RES 0.68ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.68ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.68 OHM 1W 0.1% WW AXIAL - RWR81NR680BMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.68 OHM 1W 0.1% WW AXIAL
RWR81NR680BMB12
RES 0.68 OHM 1W 0.1% WW AXIAL RWR81NR680BMB12
RES 0.68ohm 1W 0.1% WW AXIAL

RES 0.68ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR680BMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR680BMB12-ND
Through Hole Resistors RWR81NR680BMB12-ND
680 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

680 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR680BMB12 RWR81NR680BMB12-ND
Product Name RES 0.68 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6800 ohms 0.6800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details