VISHAY INTERTECHNOLOGY, INC.
RWR81S1100FR -- RESISTOR 110 OHM 1% 1W
Vishay Intertechnology, Inc.
RESISTOR 110 OHM 1% 1W
RWR81S1100FR
Description
RESISTOR 110ohm 1% 1W
Request a Quote
Email Supplier
Description
RESISTOR 110ohm 1% 1W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RWR81S1100FR |
|
Product Name
|
RESISTOR 110 OHM 1% 1W |
|
Resistance Range
|
110 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details