Vishay Intertechnology, Inc. RES 10.2 OHM 1W 1% WW AXIAL RWR81S10R2FRS70

Description
RES 10.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2 OHM 1W 1% WW AXIAL - RWR81S10R2FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 1W 1% WW AXIAL
RWR81S10R2FRS70
RES 10.2 OHM 1W 1% WW AXIAL RWR81S10R2FRS70
RES 10.2ohm 1W 1% WW AXIAL

RES 10.2ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S10R2FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S10R2FRS70
Wirewound Resistors 3110-RWR81S10R2FRS70
EGS-1-80 10.2 1% RWR81S10R2FR S70

EGS-1-80 10.2 1% RWR81S10R2FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RWR81S10R2FRS70 3110-RWR81S10R2FRS70
Product Name RES 10.2 OHM 1W 1% WW AXIAL Wirewound Resistors
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers