Vishay Intertechnology, Inc. RES 0.681 OHM 1W 1% WW AXIAL RWR81NR681FSBSL

Description
RES 0.681ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.681ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.681 OHM 1W 1% WW AXIAL - RWR81NR681FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.681 OHM 1W 1% WW AXIAL
RWR81NR681FSBSL
RES 0.681 OHM 1W 1% WW AXIAL RWR81NR681FSBSL
RES 0.681ohm 1W 1% WW AXIAL

RES 0.681ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR681FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR681FSBSL-ND
Through Hole Resistors RWR81NR681FSBSL-ND
681 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

681 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR681FSBSL RWR81NR681FSBSL-ND
Product Name RES 0.681 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6810 ohms 0.6810 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879455-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details