Vishay Intertechnology, Inc. RES 0.51 OHM 1W 1% WW AXIAL RWR81NR510FSB12

Description
RES 0.51ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.51ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.51 OHM 1W 1% WW AXIAL - RWR81NR510FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.51 OHM 1W 1% WW AXIAL
RWR81NR510FSB12
RES 0.51 OHM 1W 1% WW AXIAL RWR81NR510FSB12
RES 0.51ohm 1W 1% WW AXIAL

RES 0.51ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR510FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR510FSB12-ND
Through Hole Resistors RWR81NR510FSB12-ND
510 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

510 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR510FSB12 RWR81NR510FSB12-ND
Product Name RES 0.51 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5100 ohms 0.5100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details