Vishay Intertechnology, Inc. RES 0.65 OHM 1W 0.1% WW AXIAL RWR81NR650BSBSL

Description
RES 0.65ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.65ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.65 OHM 1W 0.1% WW AXIAL - RWR81NR650BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.65 OHM 1W 0.1% WW AXIAL
RWR81NR650BSBSL
RES 0.65 OHM 1W 0.1% WW AXIAL RWR81NR650BSBSL
RES 0.65ohm 1W 0.1% WW AXIAL

RES 0.65ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR650BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR650BSBSL-ND
Through Hole Resistors RWR81NR650BSBSL-ND
650 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

650 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR650BSBSL RWR81NR650BSBSL-ND
Product Name RES 0.65 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6500 ohms 0.6500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers