Vishay Intertechnology, Inc. RES 0.6 OHM 1W 1% WW AXIAL RWR81NR600FSB12

Description
RES 0.6ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.6ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.6 OHM 1W 1% WW AXIAL - RWR81NR600FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.6 OHM 1W 1% WW AXIAL
RWR81NR600FSB12
RES 0.6 OHM 1W 1% WW AXIAL RWR81NR600FSB12
RES 0.6ohm 1W 1% WW AXIAL

RES 0.6ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR600FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR600FSB12-ND
Through Hole Resistors RWR81NR600FSB12-ND
600 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

600 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR600FSB12 RWR81NR600FSB12-ND
Product Name RES 0.6 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6000 ohms 0.6000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers