Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1070FRS73

Description
EGS-1-80 107 1% RWR81S1070FR S73
Request a Quote Datasheet
Description
EGS-1-80 107 1% RWR81S1070FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1070FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1070FRS73
Wirewound Resistors 3110-RWR81S1070FRS73
EGS-1-80 107 1% RWR81S1070FR S73

EGS-1-80 107 1% RWR81S1070FR S73

Supplier's Site Datasheet
RES 107 OHM 1W 1% WW AXIAL - RWR81S1070FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 1W 1% WW AXIAL
RWR81S1070FRS73
RES 107 OHM 1W 1% WW AXIAL RWR81S1070FRS73
RES 107ohm 1W 1% WW AXIAL

RES 107ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR81S1070FRS73 RWR81S1070FRS73
Product Name Wirewound Resistors RES 107 OHM 1W 1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details