Vishay Intertechnology, Inc. RES 0.536 OHM 1W 1% WW AXIAL RWR81NR536FRBSL

Description
RES 0.536ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.536ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.536 OHM 1W 1% WW AXIAL - RWR81NR536FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.536 OHM 1W 1% WW AXIAL
RWR81NR536FRBSL
RES 0.536 OHM 1W 1% WW AXIAL RWR81NR536FRBSL
RES 0.536ohm 1W 1% WW AXIAL

RES 0.536ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR536FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR536FRBSL-ND
Through Hole Resistors RWR81NR536FRBSL-ND
536 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

536 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR536FRBSL RWR81NR536FRBSL-ND
Product Name RES 0.536 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5360 ohms 0.5360 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers