Vishay Intertechnology, Inc. RES 0.681 OHM 1W 0.5% WW AXIAL RWR81NR681DSS73

Description
RES 0.681ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.681ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.681 OHM 1W 0.5% WW AXIAL - RWR81NR681DSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.681 OHM 1W 0.5% WW AXIAL
RWR81NR681DSS73
RES 0.681 OHM 1W 0.5% WW AXIAL RWR81NR681DSS73
RES 0.681ohm 1W 0.5% WW AXIAL

RES 0.681ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR681DSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR681DSS73-ND
Through Hole Resistors RWR81NR681DSS73-ND
681 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

681 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR681DSS73 RWR81NR681DSS73-ND
Product Name RES 0.681 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6810 ohms 0.6810 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details