Vishay Precision Group Wirewound ResistorsSeries:RWR; Resistance:100ohm; Resistance Tolerance: 1%; Power Rating:1W; Opera... RWR81S1000FS

Description
Wirewound ResistorsSeries:RWR; Resistance:100ohm; Resistance Tolerance: 1%; Power Rating:1W; Opera...
Request a Quote
Description
Wirewound ResistorsSeries:RWR; Resistance:100ohm; Resistance Tolerance: 1%; Power Rating:1W; Opera...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorsSeries:RWR; Resistance:100ohm; Resistance Tolerance: 1%; Power Rating:1W; Opera... - RWR81S1000FS - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorsSeries:RWR; Resistance:100ohm; Resistance Tolerance: 1%; Power Rating:1W; Opera...
RWR81S1000FS
Wirewound ResistorsSeries:RWR; Resistance:100ohm; Resistance Tolerance: 1%; Power Rating:1W; Opera... RWR81S1000FS
Wirewound ResistorsSeries:RWR; Resistance:100ohm; Resistance Tolerance: 1%; Power Rating:1W; Opera...

Wirewound ResistorsSeries:RWR; Resistance:100ohm; Resistance Tolerance: 1%; Power Rating:1W; Opera...

Supplier's Site
Wirewound Resistor, 100 Ohm, 1W, 1%; Resistance Vishay - 63C8440 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 1W, 1%; Resistance Vishay
63C8440
Wirewound Resistor, 100 Ohm, 1W, 1%; Resistance Vishay 63C8440
WIREWOUND RESISTOR, 100 OHM, 1W, 1%; Resistance:100ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 100 OHM, 1W, 1%; Resistance:100ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RWR81S1000FS 63C8440
Product Name Wirewound ResistorsSeries:RWR; Resistance:100ohm; Resistance Tolerance: 1%; Power Rating:1W; Opera... Wirewound Resistor, 100 Ohm, 1W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details