SCSI Differential Converter Control 56-SSOP 0 to 70
Line Transceiver, 9 Func, 9 Driver, 9 Rcvr, PDSO56
SCSI Differential Converter Control 56-SSOP 0 to 70 Product overview: SN75970B1DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75970B1DL can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 795183-SN75970B1DL
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 9/9
Duplex: Half
Receiver Hysteresis: 45mV
Part Status: Obsolete(EOL)
Family Name: SN75970B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): SN75970B1DGGR; SN75970BDGG; SN75970B1DGG; SN75970B2DGG;
Introduction Date: December 01, 2004
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC DIFF CNVRTR CNTRL SCSI 56SSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75970B1DL | SN75970B1DL | 710-SN75970B1DL | 795183-SN75970B1DL | 815-SN75970B1DL |
| Product Name | SN75970B SCSI Differential Converter Control | SSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75970B1DL | IC DIFF CNVRTR CNTRL SCSI 56SSOP | |
| Technology | SCSI | RS422; RS485; SCSI | |||
| Device Type | SN75970B SCSI Differential Converter Control | Transceiver | Transceiver | Receiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | 5V; Other; 5V | ||
| # of Tx | 9 # |