Manufacturer: Exar Corporation
Win Source Part Number: 795263-SP510EEF-L
Packaging: Tray
Type: Transceiver
Package: 100-LQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: Multiprotocol
Number of Drivers/Receivers: 1/1
Family Name: SP510E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Introduction Date: February 01, 2012
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Line Transceiver, Product overview: SP510EEF-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP510EEF-L can be used for catalog matching and distributor lookup.
IC TRANSCEIVER 1/1 100LQFP
RS-232 Interface IC Ultra High Speed Multiprotocol Xcvr
RS-232 Interface IC Ultra High Speed Multiprotocol Xcvr
IC TRANSCEIVER 1/1 100LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 795263-SP510EEF-L | 710-SP510EEF-L | SP510EEF-L | 3417-SP510EEF-L | SP510EEF-L | SP510EEF-L |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SP510EEF-L | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | RS-232 Interface IC Ultra High Speed Multiprotocol Xcvr | RS-232 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | ||
| Supply Voltage | Other; 4.75 V ~ 5.25 V | Other | 5V; Other; 5V | 5V | Other; 4.75V ~ 5.25V | |
| Technology | Multiprotocol | RS232 | Multiprotocol | |||
| Package Type | QFP | QFP; LQFP | LQFP-100 | QFP; 100-LQFP | ||
| Features | RoHS | RoHS |