MaxLinear, Inc. Interface Transceiver IC XR3077XID-F

Description
IC TRANSCEIVER FULL 1/1 8SOIC Product overview: XR3077XID-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XR3077XID-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER FULL 1/1 8SOIC Product overview: XR3077XID-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XR3077XID-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-XR3077XID-F
Interface Transceiver IC 710-XR3077XID-F
IC TRANSCEIVER FULL 1/1 8SOIC Product overview: XR3077XID-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XR3077XID-F can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 8SOIC Product overview: XR3077XID-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XR3077XID-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - XR3077XID-F - 1119551-XR3077XID-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - XR3077XID-F
1119551-XR3077XID-F
Interface - Interface - Drivers, Receivers, Transceivers - XR3077XID-F 1119551-XR3077XID-F
Manufacturer: Exar Corporation Win Source Part Number: 1119551-XR3077XID-F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 20Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1119551-XR3077XID-F
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 25mV
Data Rate: 20Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RS-422/RS-485 Interface IC Lo Pwr 18V Tolerant 3.3V Tnscvrs - 3417-XR3077XID-F - Utmel Electronic Limited
Hong Kong, China
RS-422/RS-485 Interface IC Lo Pwr 18V Tolerant 3.3V Tnscvrs
3417-XR3077XID-F
RS-422/RS-485 Interface IC Lo Pwr 18V Tolerant 3.3V Tnscvrs 3417-XR3077XID-F
RS-422/RS-485 Interface IC Lo Pwr 18V Tolerant 3.3V Tnscvrs

RS-422/RS-485 Interface IC Lo Pwr 18V Tolerant 3.3V Tnscvrs

Supplier's Site
Transceiver, 20Mbps, Rs422/485, Nsoic-8; Device Type Max Linear - 93X4707 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, 20Mbps, Rs422/485, Nsoic-8; Device Type Max Linear
93X4707
Transceiver, 20Mbps, Rs422/485, Nsoic-8; Device Type Max Linear 93X4707
TRANSCEIVER, 20MBPS, RS422/485, NSOIC-8; Device Type:Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:NSOIC; No. of RoHS Compliant: Yes

TRANSCEIVER, 20MBPS, RS422/485, NSOIC-8; Device Type:Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:NSOIC; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-XR3077XID-F 1119551-XR3077XID-F 3417-XR3077XID-F 93X4707
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - XR3077XID-F RS-422/RS-485 Interface IC Lo Pwr 18V Tolerant 3.3V Tnscvrs Transceiver, 20Mbps, Rs422/485, Nsoic-8; Device Type Max Linear
Device Type Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage Other; 3V ~ 3.6V Other; 3 V ~ 3.6 V -3.3V; 3V; Other; 3.3V Other; 3V
Data Rate 20000 kbps 20000 kbps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907075 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Single Schmitt trigger buffer - 74AHCT1G17GWH - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Interface - Interface - Telecom - SI3050-E-GT - 933435-SI3050-E-GT - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 20-TSSOP
View Details
4 suppliers