IC TRANSCEIVER FULL 1/1 14SOIC Product overview: SP491CN-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP491CN-L/TR can be used for catalog matching and distributor lookup.
RS-485 Interface IC Full Duplex RS-485 s
RS-485 Interface IC Full Duplex RS-485 s
IC TRANSCEIVER FULL 1/1 14SOIC
| ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-SP491CN-L/TR | 3417-SP491CN-L/TR | SP491CN-L/TR | SP491CN-L/TR |
| Product Name | Interface Transceiver IC | RS-485 Interface IC Full Duplex RS-485 s | RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 4.75V ~ 5.25V | 5V; Other; 5V | 5V | Other; 4.75V ~ 5.25V |
| Data Rate | 5000 kbps | 5000 to ? kbps | 5000 kbps | |
| Pd | 1 milliwatts |