SCHURTER Inc IEC Connector C21, for very hot conditions 155°C, Rewireable, Straight 1658

Description
Description Cord connector straight Rewireable cable assembly Pin temperature 155 °C, Protection class I Cable diameter 6.5 - 16 mm Max. wire size 1.5 mm² / 12AWG Min. wire size 1.0 mm² /16AWG Characteristics Suitable for use in equipment according to IEC/UL 62368-1
Request a Quote Datasheet
Description
Description Cord connector straight Rewireable cable assembly Pin temperature 155 °C, Protection class I Cable diameter 6.5 - 16 mm Max. wire size 1.5 mm² / 12AWG Min. wire size 1.0 mm² /16AWG Characteristics Suitable for use in equipment according to IEC/UL 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connector C21, for very hot conditions 155°C, Rewireable, Straight - 1658 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Connector C21, for very hot conditions 155°C, Rewireable, Straight
1658
IEC Connector C21, for very hot conditions 155°C, Rewireable, Straight 1658
Description Cord connector straight Rewireable cable assembly Pin temperature 155 °C, Protection class I Cable diameter 6.5 - 16 mm Max. wire size 1.5 mm² / 12AWG Min. wire size 1.0 mm² /16AWG Characteristics Suitable for use in equipment according to IEC/UL 62368-1

Description

  • Cord connector straight
  • Rewireable cable assembly
  • Pin temperature 155 °C, Protection class I
  • Cable diameter 6.5 - 16 mm
  • Max. wire size 1.5 mm² / 12AWG
  • Min. wire size 1.0 mm² /16AWG

Characteristics

  • Suitable for use in equipment according to IEC/UL 62368-1
Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - 486-3194-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-3194-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-3194-ND
PWR ENT PLUG IEC320-C21 STR SCRW

PWR ENT PLUG IEC320-C21 STR SCRW

Buy Now Datasheet
AC Power Plugs & Receptacles - 1658.0000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
1658.0000
AC Power Plugs & Receptacles 1658.0000
AC Power Plugs & Receptacles Black 16mm 3x2.5mm2 /3x10 AWG

AC Power Plugs & Receptacles Black 16mm 3x2.5mm2 /3x10 AWG

Buy Now Datasheet
PWR ENT PLUG IEC320-C21 STR SCRW - 685-1658.0000 - Utmel Electronic Limited
Hong Kong, China
PWR ENT PLUG IEC320-C21 STR SCRW
685-1658.0000
PWR ENT PLUG IEC320-C21 STR SCRW 685-1658.0000
PWR ENT PLUG IEC320-C21 STR SCRW

PWR ENT PLUG IEC320-C21 STR SCRW

Supplier's Site

Technical Specifications

  SCHURTER Inc DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Power Connectors Power Connectors Power Connectors Power Connectors
Product Number 1658 486-3194-ND 1658.0000 685-1658.0000
Product Name IEC Connector C21, for very hot conditions 155°C, Rewireable, Straight Power Entry Connectors - Inlets, Outlets, Modules AC Power Plugs & Receptacles PWR ENT PLUG IEC320-C21 STR SCRW
Power Type AC Power Connector AC Power Connector
Configuration IEC IEC; Other IEC
Termination Types Screw Screw
Standards / Certifications RoHS; UL; CSA; VDE UL; CCC, cULus, ENEC RoHS RoHS; CCC, cULus, ENEC
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-104-307 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6767-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
AC Power Entry Modules - 3-100-794 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details