Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER CONNECTORS
MOLEX
1501792040 -- ECONOLATCH 4CKT RECEPTACLE HSG-D
Molex
ECONOLATCH 4CKT RECEPTACLE HSG-D
1501792040
Description
ECONOLATCH 4CKT RECEPTACLE HSG-D
Utmel Electronic Limited
Done
Description
ECONOLATCH 4CKT RECEPTACLE HSG-D
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
ECONOLATCH 4CKT RECEPTACLE HSG-D
514-1501792040
ECONOLATCH 4CKT RECEPTACLE HSG-D
514-1501792040
ECONOLATCH 4CKT RECEPTACLE HSG-D
ECONOLATCH 4CKT RECEPTACLE HSG-D
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Power Connectors
Product Number
514-1501792040
Product Name
ECONOLATCH 4CKT RECEPTACLE HSG-D
Device Type
Receptacle
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Rectangular Power Connectors
1586378-1
Specs
Device Type
Receptacle
Applications
Residential
Mounting Style
Panel
View Details
Interpower
Danish Black 16A/250VAC Socket
88052031
Specs
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Other; Afsnit 107-2-D1
View Details
Finder S.p.A. con unico socio
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A
7U0182300002
Specs
Power Type
AC Power Connector
Device Type
Receptacle
View Details
SCHURTER Inc
Power Entry Connectors - Inlets, Outlets, Modules
3-135-295
Specs
Device Type
Power Entry Module
Mounting Style
Panel
Termination Types
Quick Connect - 0.189" (4.8mm)
View Details