This series offers standard isolation of 2kDC with 4kVDC or 6kVDC options making it ideal for both industrial, medical and other sophisticated high end applications. Packaging can be either DIP-24 non-conductive plastic or 5-side-shielded DIP24 metal case (=option ""/M"") as well as DIP24-SMD case (=option ""/SMD""). For all the above variants, 2 industry-standard pinouts (=option ""/A"" or ""/C"") are available. ""B"" pinning is also available with ""/H"" isolation of 1.6kVDC. Remote on/off control is possible with the /CTRL option (""A"" pinning only). The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.
Win Source Part Number: 1034164-REC5-2415SRW
Category: Power Supplies - Board Mount>DC DC Converters
Series: ECONOLINE REC5 (5W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial), Medical
Standard Package: 15
Mounting: SMD (SMT)
Power (Watts): 5 W
Voltage - Isolation: 6 kV
Number of Outputs: 1
Current - Output (Max): 340mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Efficiency: 86%
Package / Case: 24-SMD Module, 18 Leads
Temperature Range - Operating: -40°C ~ 75°C
Dimension: 1.26" L x 0.78" W x 0.44" H (32.0mm x 19.9mm x 11.2mm)
Alternative Parts (Cross-Reference): REC5-2405SRW/H2/A/SM
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 10008390,REC52415SRW
Base Product Number: REC5-2415
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | REC5-2415SRW/H6/A/SMD | 1034164-REC5-2415SRW/H6/A/SMD |
| Product Name | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Output Voltage | 15 volts | 18 to 36 volts |