The ADuCM360 is a fully integrated, 3.9 kSPS, 24-bit data acquisition system that incorporates dual high performance, multichannel sigma-delta (Σ-Δ) analog-to-digital converters (ADCs), a 32-bit ARM Cortex™-M3 processor, and Flash/EE memory on a single chip. The ADuCM360 is designed for direct interfacing to external precision sensors in both wired and battery-powered applications. The ADuCM361 contains all the features of the ADuCM360 except that only one 24-bit Σ-Δ ADC (ADC1) is available.
| Richardson RFPD | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | ADUCM361BCPZ128 |
| Product Name | Digital Signal Processor IC |
| Package Type | Other; LFCSP |