Microcontroller IC - Device Type 32-Bit Microprocessor ; Package Type 88-Lead LFCSP_VQ ; RAM Memory Size (KByte) 3000 KB; Operating Frequency - Max (MHz) 300 MHz
| Richardson RFPD | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | ADSP-21478BCPZ-1A |
| Product Name | Digital Signal Processor IC |
| Package Type | Other; LFCSP |